2.61 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.61Kohm 3W 1% WW AXIAL
ESS-2B 2.61K 1% RWR89S2611FP S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S2611FPS70-ND | RWR89S2611FPS70 | 3110-RWR89S2611FPS70 |
| Product Name | Through Hole Resistors | RES 2.61K OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |