Vishay Intertechnology, Inc. RES 2.61K OHM 3W 1% WW AXIAL RWR89S2611FPB12

Description
RES 2.61Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 3W 1% WW AXIAL - RWR89S2611FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 3W 1% WW AXIAL
RWR89S2611FPB12
RES 2.61K OHM 3W 1% WW AXIAL RWR89S2611FPB12
RES 2.61Kohm 3W 1% WW AXIAL

RES 2.61Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2611FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2611FPB12-ND
Through Hole Resistors RWR89S2611FPB12-ND
2.61 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2611FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2611FPB12
Wirewound Resistors 3110-RWR89S2611FPB12
ESS-2B 2.61K 1% RWR89S2611FP B12

ESS-2B 2.61K 1% RWR89S2611FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2611FPB12 RWR89S2611FPB12-ND 3110-RWR89S2611FPB12
Product Name RES 2.61K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details