Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2611DRRSL

Description
ESS-2B 2.61K .5% RWR89S2611DR RSL
Request a Quote Datasheet
Description
ESS-2B 2.61K .5% RWR89S2611DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2611DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2611DRRSL
Wirewound Resistors 3110-RWR89S2611DRRSL
ESS-2B 2.61K .5% RWR89S2611DR RSL

ESS-2B 2.61K .5% RWR89S2611DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2611DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2611DRRSL-ND
Through Hole Resistors RWR89S2611DRRSL-ND
2.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.61K OHM 3W 0.5% WW AXIAL - RWR89S2611DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 3W 0.5% WW AXIAL
RWR89S2611DRRSL
RES 2.61K OHM 3W 0.5% WW AXIAL RWR89S2611DRRSL
RES 2.61Kohm 3W 0.5% WW AXIAL

RES 2.61Kohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2611DRRSL RWR89S2611DRRSL-ND RWR89S2611DRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.61K OHM 3W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2610 ohms 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details