Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2611DRBSL

Description
ESS-2B 2.61K .5% RWR89S2611DR BSL
Request a Quote Datasheet
Description
ESS-2B 2.61K .5% RWR89S2611DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2611DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2611DRBSL
Wirewound Resistors 3110-RWR89S2611DRBSL
ESS-2B 2.61K .5% RWR89S2611DR BSL

ESS-2B 2.61K .5% RWR89S2611DR BSL

Supplier's Site Datasheet
RES 2.61K OHM 3W 0.5% WW AXIAL - RWR89S2611DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 3W 0.5% WW AXIAL
RWR89S2611DRBSL
RES 2.61K OHM 3W 0.5% WW AXIAL RWR89S2611DRBSL
RES 2.61Kohm 3W 0.5% WW AXIAL

RES 2.61Kohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2611DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2611DRBSL-ND
Through Hole Resistors RWR89S2611DRBSL-ND
2.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2611DRBSL RWR89S2611DRBSL RWR89S2611DRBSL-ND
Product Name Wirewound Resistors RES 2.61K OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2610 ohms 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details