Vishay Intertechnology, Inc. RES 261 OHM 3W 1% WW AXIAL RWR89S2610FRS73

Description
RES 261ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 261ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 3W 1% WW AXIAL - RWR89S2610FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 3W 1% WW AXIAL
RWR89S2610FRS73
RES 261 OHM 3W 1% WW AXIAL RWR89S2610FRS73
RES 261ohm 3W 1% WW AXIAL

RES 261ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2610FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2610FRS73-ND
Through Hole Resistors RWR89S2610FRS73-ND
261 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2610FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2610FRS73
Wirewound Resistors 3110-RWR89S2610FRS73
ESS-2B 261 1% RWR89S2610FR S73

ESS-2B 261 1% RWR89S2610FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2610FRS73 RWR89S2610FRS73-ND 3110-RWR89S2610FRS73
Product Name RES 261 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers