Vishay Intertechnology, Inc. RES 25.5 OHM 3W 1% WW AXIAL RWR89S25R5FSBSL

Description
RES 25.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 3W 1% WW AXIAL - RWR89S25R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 3W 1% WW AXIAL
RWR89S25R5FSBSL
RES 25.5 OHM 3W 1% WW AXIAL RWR89S25R5FSBSL
RES 25.5ohm 3W 1% WW AXIAL

RES 25.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S25R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S25R5FSBSL-ND
Through Hole Resistors RWR89S25R5FSBSL-ND
25.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S25R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S25R5FSBSL
Wirewound Resistors 3110-RWR89S25R5FSBSL
ESS-2B 25.5 1% RWR89S25R5FS BSL

ESS-2B 25.5 1% RWR89S25R5FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S25R5FSBSL RWR89S25R5FSBSL-ND 3110-RWR89S25R5FSBSL
Product Name RES 25.5 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details