Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2521DRBSL

Description
2.52 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.52 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2521DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2521DRBSL-ND
Through Hole Resistors RWR89S2521DRBSL-ND
2.52 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.52 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.52K OHM 3W 0.5% WW AXIAL - RWR89S2521DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K OHM 3W 0.5% WW AXIAL
RWR89S2521DRBSL
RES 2.52K OHM 3W 0.5% WW AXIAL RWR89S2521DRBSL
RES 2.52Kohm 3W 0.5% WW AXIAL

RES 2.52Kohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2521DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2521DRBSL
Wirewound Resistors 3110-RWR89S2521DRBSL
ESS-2B 2.52K .5% RWR89S2521DR BSL

ESS-2B 2.52K .5% RWR89S2521DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2521DRBSL-ND RWR89S2521DRBSL 3110-RWR89S2521DRBSL
Product Name Through Hole Resistors RES 2.52K OHM 3W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details