Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2501BSRSL

Description
2.5 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2501BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2501BSRSL-ND
Through Hole Resistors RWR89S2501BSRSL-ND
2.5 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.5 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.5K OHM 3W 0.1% WW AXIAL - RWR89S2501BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 3W 0.1% WW AXIAL
RWR89S2501BSRSL
RES 2.5K OHM 3W 0.1% WW AXIAL RWR89S2501BSRSL
RES 2.5Kohm 3W 0.1% WW AXIAL

RES 2.5Kohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2501BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2501BSRSL
Wirewound Resistors 3110-RWR89S2501BSRSL
ESS-2B 2.5K .1% RWR89S2501BS RSL

ESS-2B 2.5K .1% RWR89S2501BS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2501BSRSL-ND RWR89S2501BSRSL 3110-RWR89S2501BSRSL
Product Name Through Hole Resistors RES 2.5K OHM 3W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers