Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2500FSB12

Description
250 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2500FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2500FSB12-ND
Through Hole Resistors RWR89S2500FSB12-ND
250 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

250 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2500FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2500FSB12
Wirewound Resistors 3110-RWR89S2500FSB12
ESS-2B 250 1% RWR89S2500FS B12

ESS-2B 250 1% RWR89S2500FS B12

Supplier's Site Datasheet
RES 250 OHM 3W 1% WW AXIAL - RWR89S2500FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 3W 1% WW AXIAL
RWR89S2500FSB12
RES 250 OHM 3W 1% WW AXIAL RWR89S2500FSB12
RES 250ohm 3W 1% WW AXIAL

RES 250ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2500FSB12-ND 3110-RWR89S2500FSB12 RWR89S2500FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 250 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details