Vishay Intertechnology, Inc. RES 250 OHM 3W 0.1% WW AXIAL RWR89S2500BSBSL

Description
RES 250ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 250ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 3W 0.1% WW AXIAL - RWR89S2500BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 3W 0.1% WW AXIAL
RWR89S2500BSBSL
RES 250 OHM 3W 0.1% WW AXIAL RWR89S2500BSBSL
RES 250ohm 3W 0.1% WW AXIAL

RES 250ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2500BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2500BSBSL-ND
Through Hole Resistors RWR89S2500BSBSL-ND
250 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

250 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2500BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2500BSBSL
Wirewound Resistors 3110-RWR89S2500BSBSL
ESS-2B 250 .1% RWR89S2500BS BSL

ESS-2B 250 .1% RWR89S2500BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2500BSBSL RWR89S2500BSBSL-ND 3110-RWR89S2500BSBSL
Product Name RES 250 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details