Vishay Intertechnology, Inc. RES 250 OHM 3W 0.1% WW AXIAL RWR89S2500BRRSL

Description
RES 250ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 250ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 3W 0.1% WW AXIAL - RWR89S2500BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 3W 0.1% WW AXIAL
RWR89S2500BRRSL
RES 250 OHM 3W 0.1% WW AXIAL RWR89S2500BRRSL
RES 250ohm 3W 0.1% WW AXIAL

RES 250ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2500BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2500BRRSL
Wirewound Resistors 3110-RWR89S2500BRRSL
ESS-2B 250 .1% RWR89S2500BR RSL

ESS-2B 250 .1% RWR89S2500BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2500BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2500BRRSL-ND
Through Hole Resistors RWR89S2500BRRSL-ND
250 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

250 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2500BRRSL 3110-RWR89S2500BRRSL RWR89S2500BRRSL-ND
Product Name RES 250 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details