ESS-2B 24.9 1% RWR89S24R9FS S73
24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 24.9ohm 3W 1% WW AXIAL
Resistor,Metal Alloy,24.9Ohms,1+/-%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S24R9FSS73 | RWR89S24R9FSS73-ND | RWR89S24R9FSS73 | 64C7205 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 24.9 OHM 3W 1% WW AXIAL | Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 24.9 ohms | 24.9 ohms | 24.9 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |