Vishay Intertechnology, Inc. Through Hole Resistors RWR89S24R9FRS73

Description
24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S24R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S24R9FRS73-ND
Through Hole Resistors RWR89S24R9FRS73-ND
24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S24R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S24R9FRS73
Wirewound Resistors 3110-RWR89S24R9FRS73
ESS-2B 24.9 1% RWR89S24R9FR S73

ESS-2B 24.9 1% RWR89S24R9FR S73

Supplier's Site Datasheet
RES 24.9 OHM 3W 1% WW AXIAL - RWR89S24R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 3W 1% WW AXIAL
RWR89S24R9FRS73
RES 24.9 OHM 3W 1% WW AXIAL RWR89S24R9FRS73
RES 24.9ohm 3W 1% WW AXIAL

RES 24.9ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7200
Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7200
Resistor,Metal Alloy,24.9Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,24.9Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S24R9FRS73-ND 3110-RWR89S24R9FRS73 RWR89S24R9FRS73 64C7200
Product Name Through Hole Resistors Wirewound Resistors RES 24.9 OHM 3W 1% WW AXIAL Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details