Vishay Intertechnology, Inc. Through Hole Resistors RWR89S24R9FRBSL

Description
24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S24R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S24R9FRBSL-ND
Through Hole Resistors RWR89S24R9FRBSL-ND
24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 24.9 OHM 3W 1% WW AXIAL - RWR89S24R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 3W 1% WW AXIAL
RWR89S24R9FRBSL
RES 24.9 OHM 3W 1% WW AXIAL RWR89S24R9FRBSL
RES 24.9ohm 3W 1% WW AXIAL

RES 24.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S24R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S24R9FRBSL
Wirewound Resistors 3110-RWR89S24R9FRBSL
ESS-2B 24.9 1% RWR89S24R9FR BSL

ESS-2B 24.9 1% RWR89S24R9FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S24R9FRBSL-ND RWR89S24R9FRBSL 3110-RWR89S24R9FRBSL
Product Name Through Hole Resistors RES 24.9 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details