Vishay Intertechnology, Inc. Wirewound Resistors RWR89S24R3FSRSL

Description
ESS-2B 24.3 1% RWR89S24R3FS RSL
Request a Quote Datasheet
Description
ESS-2B 24.3 1% RWR89S24R3FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S24R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S24R3FSRSL
Wirewound Resistors 3110-RWR89S24R3FSRSL
ESS-2B 24.3 1% RWR89S24R3FS RSL

ESS-2B 24.3 1% RWR89S24R3FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S24R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S24R3FSRSL-ND
Through Hole Resistors RWR89S24R3FSRSL-ND
24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 24.3 OHM 3W 1% WW AXIAL - RWR89S24R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 3W 1% WW AXIAL
RWR89S24R3FSRSL
RES 24.3 OHM 3W 1% WW AXIAL RWR89S24R3FSRSL
RES 24.3ohm 3W 1% WW AXIAL

RES 24.3ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S24R3FSRSL RWR89S24R3FSRSL-ND RWR89S24R3FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 24.3 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details