Vishay Intertechnology, Inc. RES 24.3 OHM 3W 1% WW AXIAL RWR89S24R3FRS73

Description
RES 24.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 3W 1% WW AXIAL - RWR89S24R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 3W 1% WW AXIAL
RWR89S24R3FRS73
RES 24.3 OHM 3W 1% WW AXIAL RWR89S24R3FRS73
RES 24.3ohm 3W 1% WW AXIAL

RES 24.3ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S24R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S24R3FRS73-ND
Through Hole Resistors RWR89S24R3FRS73-ND
24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S24R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S24R3FRS73
Wirewound Resistors 3110-RWR89S24R3FRS73
ESS-2B 24.3 1% RWR89S24R3FR S73

ESS-2B 24.3 1% RWR89S24R3FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S24R3FRS73 RWR89S24R3FRS73-ND 3110-RWR89S24R3FRS73
Product Name RES 24.3 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details