Vishay Intertechnology, Inc. Wirewound Resistors RWR89S20R0BSB12

Description
ESS-2B 20 .1% RWR89S20R0BS B12
Request a Quote
Description
ESS-2B 20 .1% RWR89S20R0BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W and a resistance range of 0.1 to 4.12 kΩ. It features a high-temperature silicone coating, complete welded construction, and a solderable, inductive winding. The unit has dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and a terminal diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability requirements, and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ± 50 ppm/°C for 1.01 to 10 Ω to ± 20 ppm/°C above 10.1 Ω. Failure rate is rated at 0.1% per 1000 hours for the B tolerance.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W and a resistance range of 0.1 to 4.12 kΩ. It features a high-temperature silicone coating, complete welded construction, and a solderable, inductive winding. The unit has dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and a terminal diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability requirements, and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ± 50 ppm/°C for 1.01 to 10 Ω to ± 20 ppm/°C above 10.1 Ω. Failure rate is rated at 0.1% per 1000 hours for the B tolerance.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S20R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S20R0BSB12
Wirewound Resistors 3110-RWR89S20R0BSB12
ESS-2B 20 .1% RWR89S20R0BS B12

ESS-2B 20 .1% RWR89S20R0BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S20R0BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chassis Mount Resistors - 696-BRS100-10RJ1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Rect. Case
Resistance Range 10 ohms
View Details