Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1350BSB12

Description
ESS-2B 135 .1% RWR89S1350BS B12
Request a Quote
Description
ESS-2B 135 .1% RWR89S1350BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007 and rated for up to 3 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 14.22 ± 1.58 mm in length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm for the terminal width. The part meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ±20 ppm/°C for values above 10.1 Ω to +650 ppm/°C for values below 0.505 Ω. The lead configuration and packaging are compatible with bulk or tape/reel formats.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007 and rated for up to 3 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 14.22 ± 1.58 mm in length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm for the terminal width. The part meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ±20 ppm/°C for values above 10.1 Ω to +650 ppm/°C for values below 0.505 Ω. The lead configuration and packaging are compatible with bulk or tape/reel formats.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1350BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1350BSB12
Wirewound Resistors 3110-RWR89S1350BSB12
ESS-2B 135 .1% RWR89S1350BS B12

ESS-2B 135 .1% RWR89S1350BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1350BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1237202-S5-6K8F1 - Win Source Electronics
Specs
Resistance Range 6800 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
3 suppliers