Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1211FSR50

Description
ESS-2B 1.21K 1% RWR89S1211FS R50
Request a Quote
Description
ESS-2B 1.21K 1% RWR89S1211FS R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S1211FSR50 is a military-grade, wirewound resistor in the RWR series, qualified to MIL-PRF-39007, with a solderable, inductive winding and a power rating of 3 W. It has a resistance value of 1.21 kΩ with a tolerance of ±1%, and operates over the temperature range of -55 °C to +250 °C. The part features a high-temperature silicone coating and a complete welded construction. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. The terminal strength is 10 lb minimum, and it meets ANSI J-STD-002 solderability requirements. The part is supplied in tape/reel packaging with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S1211FSR50 is a military-grade, wirewound resistor in the RWR series, qualified to MIL-PRF-39007, with a solderable, inductive winding and a power rating of 3 W. It has a resistance value of 1.21 kΩ with a tolerance of ±1%, and operates over the temperature range of -55 °C to +250 °C. The part features a high-temperature silicone coating and a complete welded construction. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. The terminal strength is 10 lb minimum, and it meets ANSI J-STD-002 solderability requirements. The part is supplied in tape/reel packaging with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1211FSR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1211FSR50
Wirewound Resistors 3110-RWR89S1211FSR50
ESS-2B 1.21K 1% RWR89S1211FS R50

ESS-2B 1.21K 1% RWR89S1211FS R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1211FSR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Specs
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
Power Rating 1 watts
View Details