Vishay Intertechnology, Inc. Wirewound Resistors RWR89S10R1FRBSL

Description
ESS-2B 10.1 1% RWR89S10R1FR BSL
Request a Quote
Description
ESS-2B 10.1 1% RWR89S10R1FR BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a 3 W, military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a silicone coating and solderable, inductive winding. It operates from -55 °C to +250 °C, with resistance values from 0.1 Ω to 4.12 kΩ and tolerances down to ± 0.1 %. It has a dielectric withstanding voltage of 1000 V, terminal strength of 10 lb, and insulation resistance of 1000 MΩ minimum dry. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] long, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. Resistance temperature coefficient is ± 20 ppm/°C for 10.1 Ω to 42.2 Ω, +400 ppm/°C for 0.505 Ω to 1.0 Ω, and +650 ppm/°C below 0.5 Ω. It meets ANSI J-STD-002 solderability requirements and is available in bulk or tape/reel packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR89S is a 3 W, military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a silicone coating and solderable, inductive winding. It operates from -55 °C to +250 °C, with resistance values from 0.1 Ω to 4.12 kΩ and tolerances down to ± 0.1 %. It has a dielectric withstanding voltage of 1000 V, terminal strength of 10 lb, and insulation resistance of 1000 MΩ minimum dry. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] long, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. Resistance temperature coefficient is ± 20 ppm/°C for 10.1 Ω to 42.2 Ω, +400 ppm/°C for 0.505 Ω to 1.0 Ω, and +650 ppm/°C below 0.5 Ω. It meets ANSI J-STD-002 solderability requirements and is available in bulk or tape/reel packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S10R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S10R1FRBSL
Wirewound Resistors 3110-RWR89S10R1FRBSL
ESS-2B 10.1 1% RWR89S10R1FR BSL

ESS-2B 10.1 1% RWR89S10R1FR BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S10R1FRBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Specs
Resistance Range 0.0300 ohms
Tolerance 5 +/- %
Power Rating 1 watts
View Details