Vishay Precision Group Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay RWR89S10R0FR

Description
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay - 64C6079 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay
64C6079
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay 64C6079
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64C6079
Product Name Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers