Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1000FSB14

Description
ESS-2B 100 1% RWR89S1000FS B14
Request a Quote
Description
ESS-2B 100 1% RWR89S1000FS B14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S1000FSB14 is a military-grade, solderable, inductive wirewound resistor qualified to MIL-PRF-39007 with a power rating of 3 W, resistance value of 100 Ω, and ±1.0 % tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a maximum working voltage of 173.2 V, dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements. Its physical dimensions are 0.560 ± 0.062 inches in length, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in terminal diameter. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. The part is packaged in bulk with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S1000FSB14 is a military-grade, solderable, inductive wirewound resistor qualified to MIL-PRF-39007 with a power rating of 3 W, resistance value of 100 Ω, and ±1.0 % tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a maximum working voltage of 173.2 V, dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements. Its physical dimensions are 0.560 ± 0.062 inches in length, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in terminal diameter. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. The part is packaged in bulk with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1000FSB14 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1000FSB14
Wirewound Resistors 3110-RWR89S1000FSB14
ESS-2B 100 1% RWR89S1000FS B14

ESS-2B 100 1% RWR89S1000FS B14

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1000FSB14
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details