Vishay Intertechnology, Inc. RES 0.115 OHM 3W 1% WW AXIAL RWR89NR115FRS73

Description
RES 0.115ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.115ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.115 OHM 3W 1% WW AXIAL - RWR89NR115FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 3W 1% WW AXIAL
RWR89NR115FRS73
RES 0.115 OHM 3W 1% WW AXIAL RWR89NR115FRS73
RES 0.115ohm 3W 1% WW AXIAL

RES 0.115ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR115FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR115FRS73-ND
Through Hole Resistors RWR89NR115FRS73-ND
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR115FRS73 RWR89NR115FRS73-ND
Product Name RES 0.115 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1150 ohms 0.1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details