Vishay Intertechnology, Inc. Through Hole Resistors RWR89NR115FRBSL

Description
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89NR115FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR115FRBSL-ND
Through Hole Resistors RWR89NR115FRBSL-ND
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.115 OHM 3W 1% WW AXIAL - RWR89NR115FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 3W 1% WW AXIAL
RWR89NR115FRBSL
RES 0.115 OHM 3W 1% WW AXIAL RWR89NR115FRBSL
RES 0.115ohm 3W 1% WW AXIAL

RES 0.115ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89NR115FRBSL-ND RWR89NR115FRBSL
Product Name Through Hole Resistors RES 0.115 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1150 ohms 0.1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C1039RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details