Vishay Intertechnology, Inc. Through Hole Resistors RWR89NR100DRBSL

Description
100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89NR100DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR100DRBSL-ND
Through Hole Resistors RWR89NR100DRBSL-ND
100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.1 OHM 3W 0.5% WW AXIAL - RWR89NR100DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 0.5% WW AXIAL
RWR89NR100DRBSL
RES 0.1 OHM 3W 0.5% WW AXIAL RWR89NR100DRBSL
RES 0.1ohm 3W 0.5% WW AXIAL

RES 0.1ohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89NR100DRBSL-ND RWR89NR100DRBSL
Product Name Through Hole Resistors RES 0.1 OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details