Vishay Intertechnology, Inc. RES 0.1 OHM 3W 0.5% WW AXIAL RWR89NR100DRB12

Description
RES 0.1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 3W 0.5% WW AXIAL - RWR89NR100DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 0.5% WW AXIAL
RWR89NR100DRB12
RES 0.1 OHM 3W 0.5% WW AXIAL RWR89NR100DRB12
RES 0.1ohm 3W 0.5% WW AXIAL

RES 0.1ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR100DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR100DRB12-ND
Through Hole Resistors RWR89NR100DRB12-ND
100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR100DRB12 RWR89NR100DRB12-ND
Product Name RES 0.1 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details