Vishay Intertechnology, Inc. RES 9.95 OHM 3W 0.1% WW AXIAL RWR89N9R95BSRSL

Description
RES 9.95ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.95ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.95 OHM 3W 0.1% WW AXIAL - RWR89N9R95BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.95 OHM 3W 0.1% WW AXIAL
RWR89N9R95BSRSL
RES 9.95 OHM 3W 0.1% WW AXIAL RWR89N9R95BSRSL
RES 9.95ohm 3W 0.1% WW AXIAL

RES 9.95ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N9R95BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N9R95BSRSL-ND
Through Hole Resistors RWR89N9R95BSRSL-ND
9.95 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

9.95 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N9R95BSRSL RWR89N9R95BSRSL-ND
Product Name RES 9.95 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.95 ohms 9.95 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers