Vishay Intertechnology, Inc. RES 9.09 OHM 3W 1% WW AXIAL RWR89N9R09FSBSL

Description
RES 9.09ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 3W 1% WW AXIAL - RWR89N9R09FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 3W 1% WW AXIAL
RWR89N9R09FSBSL
RES 9.09 OHM 3W 1% WW AXIAL RWR89N9R09FSBSL
RES 9.09ohm 3W 1% WW AXIAL

RES 9.09ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N9R09FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N9R09FSBSL-ND
Through Hole Resistors RWR89N9R09FSBSL-ND
9.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

9.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N9R09FSBSL RWR89N9R09FSBSL-ND
Product Name RES 9.09 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers