Vishay Intertechnology, Inc. RES 976 OHM 3W 1% WW AXIAL RWR89N9760FSBSL

Description
RES 976ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 976ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 3W 1% WW AXIAL - RWR89N9760FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 3W 1% WW AXIAL
RWR89N9760FSBSL
RES 976 OHM 3W 1% WW AXIAL RWR89N9760FSBSL
RES 976ohm 3W 1% WW AXIAL

RES 976ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N9760FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N9760FSBSL
Wirewound Resistors 3110-RWR89N9760FSBSL
ESN-2B 976 1% RWR89N9760FS BSL

ESN-2B 976 1% RWR89N9760FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N9760FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N9760FSBSL-ND
Through Hole Resistors RWR89N9760FSBSL-ND
976 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

976 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N9760FSBSL 3110-RWR89N9760FSBSL RWR89N9760FSBSL-ND
Product Name RES 976 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625985-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details