Vishay Intertechnology, Inc. RES 976 OHM 3W 1% WW AXIAL RWR89N9760FSB12

Description
RES 976ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 976ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 3W 1% WW AXIAL - RWR89N9760FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 3W 1% WW AXIAL
RWR89N9760FSB12
RES 976 OHM 3W 1% WW AXIAL RWR89N9760FSB12
RES 976ohm 3W 1% WW AXIAL

RES 976ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N9760FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N9760FSB12-ND
Through Hole Resistors RWR89N9760FSB12-ND
976 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

976 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N9760FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N9760FSB12
Wirewound Resistors 3110-RWR89N9760FSB12
ESN-2B 976 1% RWR89N9760FS B12

ESN-2B 976 1% RWR89N9760FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N9760FSB12 RWR89N9760FSB12-ND 3110-RWR89N9760FSB12
Product Name RES 976 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers