Vishay Intertechnology, Inc. Wirewound Resistors RWR89N95R3FSRSL

Description
ESN-2B 95.3 1% RWR89N95R3FS RSL
Request a Quote Datasheet
Description
ESN-2B 95.3 1% RWR89N95R3FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N95R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N95R3FSRSL
Wirewound Resistors 3110-RWR89N95R3FSRSL
ESN-2B 95.3 1% RWR89N95R3FS RSL

ESN-2B 95.3 1% RWR89N95R3FS RSL

Supplier's Site Datasheet
RES 95.3 OHM 3W 1% WW AXIAL - RWR89N95R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 3W 1% WW AXIAL
RWR89N95R3FSRSL
RES 95.3 OHM 3W 1% WW AXIAL RWR89N95R3FSRSL
RES 95.3ohm 3W 1% WW AXIAL

RES 95.3ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N95R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N95R3FSRSL-ND
Through Hole Resistors RWR89N95R3FSRSL-ND
95.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

95.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N95R3FSRSL RWR89N95R3FSRSL RWR89N95R3FSRSL-ND
Product Name Wirewound Resistors RES 95.3 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details