Vishay Intertechnology, Inc. Through Hole Resistors RWR89N93R1FSS73

Description
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N93R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N93R1FSS73-ND
Through Hole Resistors RWR89N93R1FSS73-ND
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N93R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N93R1FSS73
Wirewound Resistors 3110-RWR89N93R1FSS73
ESN-2B 93.1 1% RWR89N93R1FS S73

ESN-2B 93.1 1% RWR89N93R1FS S73

Supplier's Site Datasheet
RES 93.1 OHM 3W 1% WW AXIAL - RWR89N93R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 3W 1% WW AXIAL
RWR89N93R1FSS73
RES 93.1 OHM 3W 1% WW AXIAL RWR89N93R1FSS73
RES 93.1ohm 3W 1% WW AXIAL

RES 93.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N93R1FSS73-ND 3110-RWR89N93R1FSS73 RWR89N93R1FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 93.1 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details