Vishay Intertechnology, Inc. Through Hole Resistors RWR89N93R1FRS73

Description
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N93R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N93R1FRS73-ND
Through Hole Resistors RWR89N93R1FRS73-ND
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N93R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N93R1FRS73
Wirewound Resistors 3110-RWR89N93R1FRS73
ESN-2B 93.1 1% RWR89N93R1FR S73

ESN-2B 93.1 1% RWR89N93R1FR S73

Supplier's Site Datasheet
RES 93.1 OHM 3W 1% WW AXIAL - RWR89N93R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 3W 1% WW AXIAL
RWR89N93R1FRS73
RES 93.1 OHM 3W 1% WW AXIAL RWR89N93R1FRS73
RES 93.1ohm 3W 1% WW AXIAL

RES 93.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N93R1FRS73-ND 3110-RWR89N93R1FRS73 RWR89N93R1FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 93.1 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details