Vishay Intertechnology, Inc. Wirewound Resistors RWR89N93R1FRS70

Description
ESN-2B 93.1 1% RWR89N93R1FR S70
Request a Quote Datasheet
Description
ESN-2B 93.1 1% RWR89N93R1FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N93R1FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N93R1FRS70
Wirewound Resistors 3110-RWR89N93R1FRS70
ESN-2B 93.1 1% RWR89N93R1FR S70

ESN-2B 93.1 1% RWR89N93R1FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N93R1FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N93R1FRS70-ND
Through Hole Resistors RWR89N93R1FRS70-ND
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 93.1 OHM 3W 1% WW AXIAL - RWR89N93R1FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 3W 1% WW AXIAL
RWR89N93R1FRS70
RES 93.1 OHM 3W 1% WW AXIAL RWR89N93R1FRS70
RES 93.1ohm 3W 1% WW AXIAL

RES 93.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N93R1FRS70 RWR89N93R1FRS70-ND RWR89N93R1FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 93.1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details