93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 93.1ohm 3W 1% WW AXIAL
ESN-2B 93.1 1% RWR89N93R1FR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89N93R1FRBSL-ND | RWR89N93R1FRBSL | 3110-RWR89N93R1FRBSL |
| Product Name | Through Hole Resistors | RES 93.1 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 93.1 ohms | 93.1 ohms | 93.1 ohms |