Vishay Intertechnology, Inc. Through Hole Resistors RWR89N90R9FSS70

Description
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N90R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N90R9FSS70-ND
Through Hole Resistors RWR89N90R9FSS70-ND
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N90R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N90R9FSS70
Wirewound Resistors 3110-RWR89N90R9FSS70
ESN-2B 90.9 1% RWR89N90R9FS S70

ESN-2B 90.9 1% RWR89N90R9FS S70

Supplier's Site Datasheet
RES 90.9 OHM 3W 1% WW AXIAL - RWR89N90R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 3W 1% WW AXIAL
RWR89N90R9FSS70
RES 90.9 OHM 3W 1% WW AXIAL RWR89N90R9FSS70
RES 90.9ohm 3W 1% WW AXIAL

RES 90.9ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N90R9FSS70-ND 3110-RWR89N90R9FSS70 RWR89N90R9FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 90.9 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details