Vishay Intertechnology, Inc. RES 8.45 OHM 3W 1% WW AXIAL RWR89N8R45FSS73

Description
RES 8.45ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 3W 1% WW AXIAL - RWR89N8R45FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 3W 1% WW AXIAL
RWR89N8R45FSS73
RES 8.45 OHM 3W 1% WW AXIAL RWR89N8R45FSS73
RES 8.45ohm 3W 1% WW AXIAL

RES 8.45ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N8R45FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N8R45FSS73-ND
Through Hole Resistors RWR89N8R45FSS73-ND
8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N8R45FSS73 RWR89N8R45FSS73-ND
Product Name RES 8.45 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details