Vishay Intertechnology, Inc. Wirewound Resistors RWR89N88R7FSBSL

Description
ESN-2B 88.7 1% RWR89N88R7FS BSL
Request a Quote Datasheet
Description
ESN-2B 88.7 1% RWR89N88R7FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N88R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N88R7FSBSL
Wirewound Resistors 3110-RWR89N88R7FSBSL
ESN-2B 88.7 1% RWR89N88R7FS BSL

ESN-2B 88.7 1% RWR89N88R7FS BSL

Supplier's Site Datasheet
RES 88.7 OHM 3W 1% WW AXIAL - RWR89N88R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 3W 1% WW AXIAL
RWR89N88R7FSBSL
RES 88.7 OHM 3W 1% WW AXIAL RWR89N88R7FSBSL
RES 88.7ohm 3W 1% WW AXIAL

RES 88.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N88R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N88R7FSBSL-ND
Through Hole Resistors RWR89N88R7FSBSL-ND
88.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

88.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N88R7FSBSL RWR89N88R7FSBSL RWR89N88R7FSBSL-ND
Product Name Wirewound Resistors RES 88.7 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details