Vishay Intertechnology, Inc. Wirewound Resistors RWR89N88R7FRB12

Description
ESN-2B 88.7 1% RWR89N88R7FR B12
Request a Quote Datasheet
Description
ESN-2B 88.7 1% RWR89N88R7FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N88R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N88R7FRB12
Wirewound Resistors 3110-RWR89N88R7FRB12
ESN-2B 88.7 1% RWR89N88R7FR B12

ESN-2B 88.7 1% RWR89N88R7FR B12

Supplier's Site Datasheet
RES 88.7 OHM 3W 1% WW AXIAL - RWR89N88R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 3W 1% WW AXIAL
RWR89N88R7FRB12
RES 88.7 OHM 3W 1% WW AXIAL RWR89N88R7FRB12
RES 88.7ohm 3W 1% WW AXIAL

RES 88.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N88R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N88R7FRB12-ND
Through Hole Resistors RWR89N88R7FRB12-ND
88.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

88.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N88R7FRB12 RWR89N88R7FRB12 RWR89N88R7FRB12-ND
Product Name Wirewound Resistors RES 88.7 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 5-1879233-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers