Vishay Intertechnology, Inc. RES 87.6 OHM 3W 1% WW AXIAL RWR89N87R6FSS73

Description
RES 87.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 87.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6 OHM 3W 1% WW AXIAL - RWR89N87R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6 OHM 3W 1% WW AXIAL
RWR89N87R6FSS73
RES 87.6 OHM 3W 1% WW AXIAL RWR89N87R6FSS73
RES 87.6ohm 3W 1% WW AXIAL

RES 87.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N87R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N87R6FSS73-ND
Through Hole Resistors RWR89N87R6FSS73-ND
87.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

87.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N87R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N87R6FSS73
Wirewound Resistors 3110-RWR89N87R6FSS73
ESN-2B 87.6 1% RWR89N87R6FS S73

ESN-2B 87.6 1% RWR89N87R6FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N87R6FSS73 RWR89N87R6FSS73-ND 3110-RWR89N87R6FSS73
Product Name RES 87.6 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87.6 ohms 87.6 ohms 87.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers