Vishay Intertechnology, Inc. RES 87.6 OHM 3W 1% WW AXIAL RWR89N87R6FSS70

Description
RES 87.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 87.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6 OHM 3W 1% WW AXIAL - RWR89N87R6FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6 OHM 3W 1% WW AXIAL
RWR89N87R6FSS70
RES 87.6 OHM 3W 1% WW AXIAL RWR89N87R6FSS70
RES 87.6ohm 3W 1% WW AXIAL

RES 87.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N87R6FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N87R6FSS70
Wirewound Resistors 3110-RWR89N87R6FSS70
ESN-2B 87.6 1% RWR89N87R6FS S70

ESN-2B 87.6 1% RWR89N87R6FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N87R6FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N87R6FSS70-ND
Through Hole Resistors RWR89N87R6FSS70-ND
87.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

87.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N87R6FSS70 3110-RWR89N87R6FSS70 RWR89N87R6FSS70-ND
Product Name RES 87.6 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87.6 ohms 87.6 ohms 87.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details