ESN-2B 87.6 1% RWR89N87R6FS RSL
87.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 87.6ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89N87R6FSRSL | RWR89N87R6FSRSL-ND | RWR89N87R6FSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 87.6 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 87.6 ohms | 87.6 ohms | 87.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |