Vishay Intertechnology, Inc. RES 87.6 OHM 3W 0.1% WW AXIAL RWR89N87R6BSRSL

Description
RES 87.6ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 87.6ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6 OHM 3W 0.1% WW AXIAL - RWR89N87R6BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6 OHM 3W 0.1% WW AXIAL
RWR89N87R6BSRSL
RES 87.6 OHM 3W 0.1% WW AXIAL RWR89N87R6BSRSL
RES 87.6ohm 3W 0.1% WW AXIAL

RES 87.6ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N87R6BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N87R6BSRSL-ND
Through Hole Resistors RWR89N87R6BSRSL-ND
87.6 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

87.6 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N87R6BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N87R6BSRSL
Wirewound Resistors 3110-RWR89N87R6BSRSL
ESN-2B 87.6 .1% RWR89N87R6BS RSL

ESN-2B 87.6 .1% RWR89N87R6BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N87R6BSRSL RWR89N87R6BSRSL-ND 3110-RWR89N87R6BSRSL
Product Name RES 87.6 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87.6 ohms 87.6 ohms 87.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details