Vishay Intertechnology, Inc. Through Hole Resistors RWR89N82R5FSS70

Description
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N82R5FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N82R5FSS70-ND
Through Hole Resistors RWR89N82R5FSS70-ND
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N82R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N82R5FSS70
Wirewound Resistors 3110-RWR89N82R5FSS70
ESN-2B 82.5 1% RWR89N82R5FS S70

ESN-2B 82.5 1% RWR89N82R5FS S70

Supplier's Site Datasheet
RES 82.5 OHM 3W 1% WW AXIAL - RWR89N82R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3W 1% WW AXIAL
RWR89N82R5FSS70
RES 82.5 OHM 3W 1% WW AXIAL RWR89N82R5FSS70
RES 82.5ohm 3W 1% WW AXIAL

RES 82.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N82R5FSS70-ND 3110-RWR89N82R5FSS70 RWR89N82R5FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 82.5 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details