Vishay Intertechnology, Inc. Wirewound Resistors RWR89N82R5FSBSL

Description
ESN-2B 82.5 1% RWR89N82R5FS BSL
Request a Quote Datasheet
Description
ESN-2B 82.5 1% RWR89N82R5FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N82R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N82R5FSBSL
Wirewound Resistors 3110-RWR89N82R5FSBSL
ESN-2B 82.5 1% RWR89N82R5FS BSL

ESN-2B 82.5 1% RWR89N82R5FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N82R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N82R5FSBSL-ND
Through Hole Resistors RWR89N82R5FSBSL-ND
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 82.5 OHM 3W 1% WW AXIAL - RWR89N82R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3W 1% WW AXIAL
RWR89N82R5FSBSL
RES 82.5 OHM 3W 1% WW AXIAL RWR89N82R5FSBSL
RES 82.5ohm 3W 1% WW AXIAL

RES 82.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N82R5FSBSL RWR89N82R5FSBSL-ND RWR89N82R5FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 82.5 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details