Vishay Intertechnology, Inc. RES 82.5 OHM 3W 1% WW AXIAL RWR89N82R5FRS73

Description
RES 82.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 3W 1% WW AXIAL - RWR89N82R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3W 1% WW AXIAL
RWR89N82R5FRS73
RES 82.5 OHM 3W 1% WW AXIAL RWR89N82R5FRS73
RES 82.5ohm 3W 1% WW AXIAL

RES 82.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N82R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N82R5FRS73-ND
Through Hole Resistors RWR89N82R5FRS73-ND
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N82R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N82R5FRS73
Wirewound Resistors 3110-RWR89N82R5FRS73
ESN-2B 82.5 1% RWR89N82R5FR S73

ESN-2B 82.5 1% RWR89N82R5FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N82R5FRS73 RWR89N82R5FRS73-ND 3110-RWR89N82R5FRS73
Product Name RES 82.5 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers