ESN-2B 82.5 1% RWR89N82R5FR BSL
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 82.5ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89N82R5FRBSL | RWR89N82R5FRBSL-ND | RWR89N82R5FRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 82.5 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 82.5 ohms | 82.5 ohms | 82.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |