Vishay Intertechnology, Inc. Wirewound Resistors RWR89N82R5FRB12

Description
ESN-2B 82.5 1% RWR89N82R5FR B12
Request a Quote Datasheet
Description
ESN-2B 82.5 1% RWR89N82R5FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N82R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N82R5FRB12
Wirewound Resistors 3110-RWR89N82R5FRB12
ESN-2B 82.5 1% RWR89N82R5FR B12

ESN-2B 82.5 1% RWR89N82R5FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N82R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N82R5FRB12-ND
Through Hole Resistors RWR89N82R5FRB12-ND
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 82.5 OHM 3W 1% WW AXIAL - RWR89N82R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3W 1% WW AXIAL
RWR89N82R5FRB12
RES 82.5 OHM 3W 1% WW AXIAL RWR89N82R5FRB12
RES 82.5ohm 3W 1% WW AXIAL

RES 82.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N82R5FRB12 RWR89N82R5FRB12-ND RWR89N82R5FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 82.5 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details