Vishay Intertechnology, Inc. Wirewound Resistors RWR89N8250FRRSL

Description
ESN-2B 825 1% RWR89N8250FR RSL
Request a Quote Datasheet
Description
ESN-2B 825 1% RWR89N8250FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N8250FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N8250FRRSL
Wirewound Resistors 3110-RWR89N8250FRRSL
ESN-2B 825 1% RWR89N8250FR RSL

ESN-2B 825 1% RWR89N8250FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N8250FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N8250FRRSL-ND
Through Hole Resistors RWR89N8250FRRSL-ND
825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 825 OHM 3W 1% WW AXIAL - RWR89N8250FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 3W 1% WW AXIAL
RWR89N8250FRRSL
RES 825 OHM 3W 1% WW AXIAL RWR89N8250FRRSL
RES 825ohm 3W 1% WW AXIAL

RES 825ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N8250FRRSL RWR89N8250FRRSL-ND RWR89N8250FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details