Vishay Intertechnology, Inc. RES 7.77 OHM 3W 0.5% WW AXIAL RWR89N7R77DRS73

Description
RES 7.77ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.77ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77 OHM 3W 0.5% WW AXIAL - RWR89N7R77DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77 OHM 3W 0.5% WW AXIAL
RWR89N7R77DRS73
RES 7.77 OHM 3W 0.5% WW AXIAL RWR89N7R77DRS73
RES 7.77ohm 3W 0.5% WW AXIAL

RES 7.77ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N7R77DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N7R77DRS73-ND
Through Hole Resistors RWR89N7R77DRS73-ND
7.77 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.77 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N7R77DRS73 RWR89N7R77DRS73-ND
Product Name RES 7.77 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.77 ohms 7.77 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details